5.375GHz Center Frequency Low Pass RF Filter (Radio Frequency) 475MHz Bandwidth 0.70dB 0805 (2012 Metric), 8 PC Pad
Manufacturer: Murata Electronics North America
Win Source Part Number: 1052428-LFL215G37TC1
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.041" (1.05mm)
Categories: Filters
Status: Active
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
DigiKey | Win Source Electronics | |
---|---|---|
Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
Product Number | LFL215G37TC1A210-ND | LFL215G37TC1A210 |
Product Name | RF Filters | RF Filters - LFL215G37TC1A210 |
Filter Technology | Passive Filter | |
Filter Type | Low Pass | |
Fc | 5375 MHz |