2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.4dB 0805 (2012 Metric), 4 PC Pad
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.4dB 0805 (2012 Metric), 4 PC Pad
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.4dB 0805 (2012 Metric), 4 PC Pad
DigiKey | |
---|---|
Product Category | RF Filters and Microwave Filters |
Product Number | 445-6870-2-ND |
Product Name | RF Filters |
Filter Technology | Passive Filter |
Filter Type | Bandpass |
Fc | 2450 MHz |
Bandwidth | 100000 kHz |