Skyworks, through its wholly owned subsidiary, Trans-Tech, offers a family of ultra-small profile filters available in surface-mount technology (SMT) designs. We can design and manufacture filters from 200 MHz up to 8 GHz, with higher power handling ability up to 10 W, continuous wave (CW). We also offer rapid response times on all filter design requirements. The small-profile ceramic filter designs offer customers the option to go with a lighter weight, and reduced X-Y-Z dimensions as solutions to their requirements. These ceramic filter solutions allow design flexibility beyond traditional ceramic styles.
1434 MHz Ceramic Filter
Applications
Features
1.4GHz Center Band Pass Ceramic Filter 166MHz 50Ohm 11-SMD Module
Skyworks Solutions, Inc. | Richardson RFPD | DigiKey | |
---|---|---|---|
Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
Product Number | TT49767E-TR | TT49767E-TR | 3569-TT49767E-TRCT-ND |
Product Name | 1434 MHz Ceramic Filter | Band Pass Filter | Ceramic Filters |
Filter Type | Bandpass | Bandpass | Bandpass |
Filter Design | Ceramic Filter | Ceramic Filter | |
Fc | ? to 1434 MHz | 1434 MHz | 1400 MHz |
Bandwidth | 166000 kHz | 166000 kHz | |
Insertion Loss | 1.3 dB | 1.3 dB | 1.3 dB |