5.7875GHz Center Frequency Band Pass RF Filter (Radio Frequency) 125MHz Bandwidth 3dB 2-SMD, No Lead
5.7875GHz Center Frequency Band Pass RF Filter (Radio Frequency) 125MHz Bandwidth 3dB 2-SMD, No Lead
5.7875GHz Center Frequency Band Pass RF Filter (Radio Frequency) 125MHz Bandwidth 3dB 2-SMD, No Lead
DigiKey | |
---|---|
Product Category | RF Filters and Microwave Filters |
Product Number | 931-DBP.5787.O.A.50TR-ND |
Product Name | RF Filters |
Filter Technology | Passive Filter |
Filter Type | Bandpass |
Fc | 5788 MHz |
Bandwidth | 125000 kHz |