RF FILTER BAND PASS 2.45GHZ 0603
RF FILTER BAND PASS 2.45GHZ 0603
RF FILTER BAND PASS 2.45GHZ 0603
Manufacturer: TDK Corporation
Win Source Part Number: 916869-DEA162450BT-2
Series: DEA
Features: 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.78dB 0603 (1608 Metric), 3 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 3 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 445-15640-1, 445-15640-2, 445-15640-6
DigiKey | Win Source Electronics | |
---|---|---|
Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
Product Number | 445-15640-1-ND | DEA162450BT-2181D1 |
Product Name | RF Filters | RF Filters - DEA162450BT-2181D1 |
Filter Technology | Passive Filter |