6.54GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
6.54GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
6.54GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 710748-LFCN-5850+
Manufacturer Homepage: www.minicircuits.com
Reference case: N/A
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
DigiKey | Win Source Electronics | |
---|---|---|
Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
Product Number | 3157-LFCN-5850+DKR-ND | LFCN-5850+ |
Product Name | Ceramic Filters | Ceramic Filters - LFCN-5850+ |
Filter Technology | Passive Filter |