Savage Engineering, Inc. Datasheets for Molding Machines
Molding machines form thermoplastic resin, thermoset polymers, or MIM compounds into finished shapes.
Molding Machines: Learn more
| Product Name | Notes |
|---|---|
| 24" x 24" square bed, these presses are used at 3M to mold Fresnel lenses for overhead view projectors. Long four post guides and positive stops help maintain consistent part... | |
| Four post downacting press with 52" x 30" electrically heated platens. Individual zone controllers with SCR control. Fluid heating available. Press is used to emboss the designs into wet ceiling... | |
| These small, 12" square electrically heated platen presses feature two post guided platen construction for accessibility to work area. Two post construction allows the use of four positive stops outboard... | |
| This programmable press is used by a leading medical prosthesis manufacturer to mold thermoplastic prepregs into human hip joint implants. | |
| Two opening, slab side presses with six steam heated molds, three per platen. Programmable time, temperature and pressure with program storage. These presses are used at Allied Signal Bendix to... |