Milacron LLC Datasheets for Molding Machines
Molding machines form thermoplastic resin, thermoset polymers, or MIM compounds into finished shapes.
Molding Machines: Learn more
| Product Name | Notes |
|---|---|
| For Demanding High-Performance Applications Exceptional precision and repeatability, fast cycle times, high injection rates and pressure, parallel functions, and easy maintenance: these are the hallmarks of the K-TEC Series of... | |
| For Insert Molding Advantages MAGNA V Series vertical clamp machines bring you every advantage for insert molding from encapsulation of delicate electronic parts to over molding of plastic on metal... | |
| Maximized for Large Part Production MAXIMA MG Series machines bring you production in a reduced footprint, using 10% to 20% less floor space than comparable machines. MAXIMA MG's efficient use... | |
| Maximized for Large Part Production Milacron MAXIMA MM Series hydraulic injection molding machines bring you large part production in a reduced footprint, using 10% to 20% less floor space than... | |
| Precise All-Electric Injection Molding Technology The Milacron ROBOSHOT S2000I-B Series reduces energy consumption by 50 to 80% with repeatable and precise cycles that are 5 to 50% faster compared with... | |
| Cincinnati Milacron POWERPAK All-Electric injection molding machines give energy savings from 50-80% and optimize your process for the highest part productivity, quality and operational profitability. POWERPAK All-Electric injection molding machines... | |
| The Magna T Servo has a lot to offer: energy efficiency, reliability, precision, versatility and user-friendliness, and much more. Available in a tonnage range from 55 to 550, this high-value... |