ARBURG Datasheets for Molding Machines

Molding machines form thermoplastic resin, thermoset polymers, or MIM compounds into finished shapes.
Molding Machines: Learn more

Product Name Notes
If you are overmoulding inserts or producing hybrid components: use vertical ALLROUNDERs from the industry’s broadest program. Competitive, efficient and flexible.
Multi-component injection moulding requires space, flexibility and convenience. The ALLROUNDER MORE machines with clamping forces from 1600 to 2000 kN combine all of this – with modularity, intuitiveness and efficiency.
Our ALLROUNDERs from the ALLDRIVE series with clamping forces from 350 to 5000 kN meet the highest demands for precision and efficiency with ease. They not only save space, but...
The ALLROUNDER 720 E GOLDEN ELECTRIC impresses with its electrical precision, high process stability and excellent component quality. With a clamping force 2,800 kN, a compact installation area, short delivery...
The alternative for challenging tasks. With servo-electric three-station rotary table, different rotating sequences and a large mould mounting surface.
The best of both worlds: speed meets innovative technology – combined in a high-performance machine with clamping forces from 350 to 6500 kN, offering versatile and powerful solutions for any...
The gold standard – you can rely on consistently standardised injection moulding technology at a top price. Including two-circuit pump technology.
Want to exploit competitive advantages and maximise output? The ALLROUNDER CUBE is made for maximum performance in high-volume production. In the process, it makes itself very small. And it also...
Want to work efficiently and use your injection moulding machine in a variety of ways? Our hydraulic ALLROUNDER S machines can be precisely adapted to your task.