Black Phosphated Steel clips conform to the requirements of BS3673. Available in packs of individual sizes of External and E types. Suitable RS circlip pliers available
Circlip Type = E Type
For Shaft Diameter = 12mm
Fits Groove Diameter = 9mm
Ring Thickness = 1.1mm
Ring Outside Diameter = 18.2mm
Material = Steel
RS Components, Ltd. | |
---|---|
Product Category | Retaining Rings and Snap Rings |
Product Number | 289506 |
Ring Type | External |
Ring Style | Circlip |
Design Units | Metric |
Material | Spring Steel |