Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart.
Size Range: .250 in - 1.750 in
Daemar Inc. | |
---|---|
Product Category | Retaining Rings and Snap Rings |
Product Number | BHO-0150-ZF |
Product Name | BHO - Internal Bowed Housing Ring. > BHO- ZF - Internal Bowed Housing Ring ~ Zinc Bright Disc Springs |
Ring Type | Internal |
Ring Style | Bowed |
Ring Load | 2400 lbs (1088 kg) |
Material | Beryllium Copper; Spring Steel; Stainless Steel |
Finish | Coating or Plating |