High Grip Strength E-Ring Series
American Ring | |
---|---|
Product Category | Retaining Rings and Snap Rings |
Product Name | Radially Installed Retaining Rings T5304 Series |
Ring Type | External |
Ring Style | Radially Assembled |
Design Units | Inch; Metric |
Shaft Diameter | 0.1200 to 0.8600 inch (3.05 to 21.84 mm) |