5.5-9GHz Integrated Down Converter. The CHR3762-QDG is a multifunction monolithic receiver, which integrates a balanced cold FET mixer, a LO buffer, and a RF low noise amplifier. It is designed for a wide range of applications, from military to commercial communication systems.
The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.
Richardson RFPD | |
---|---|
Product Category | RF Frequency Converters |
Product Number | CHR3762-QDG/20 |
Product Name | Downconverter |
Converter Type | Downconverter |
Form Factor | SMD |
Input Frequency | 5500 to 9000 MHz |
Output Frequency | 0.0 to 3500 MHz |