Analog Devices, Inc. RF Mixers LTC5562IUC#TRMPBF

Description
RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LTC5562IUC#TRMPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)

RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)

Supplier's Site Datasheet
RF Mixer - LTC5562IUCTRMPB - Richardson RFPD
Geneva, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Mixer - LTC5562IUC#TRMP - Richardson RFPD
Geneva, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Thief River Falls, MN, United States
LF-7GHZ LOW-POWER, WIDEBAND ACTI

LF-7GHZ LOW-POWER, WIDEBAND ACTI

Supplier's Site Datasheet
Thief River Falls, MN, United States
LF-7GHZ LOW-POWER, WIDEBAND ACTI

LF-7GHZ LOW-POWER, WIDEBAND ACTI

Supplier's Site Datasheet
Thief River Falls, MN, United States
LF-7GHZ LOW-POWER, WIDEBAND ACTI

LF-7GHZ LOW-POWER, WIDEBAND ACTI

Supplier's Site Datasheet
RF/IF and RFID - RF Mixers - 981006-LTC5562IUC#TRMPBF - Win Source Electronics
Yishun, Singapore
RF/IF and RFID - RF Mixers
981006-LTC5562IUC#TRMPBF
RF/IF and RFID - RF Mixers 981006-LTC5562IUC#TRMPBF
Win Source Part Number: 981006-LTC5562IUC#TR MPBF Category: RF/IF and RFID>RF Mixers Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 0Hz ~ 7GHz Noise Figure: 14.6dB Current - Supply: 40mA Number of Mixers: 1 Voltage - Supply: 3.3V Package / Case: 10-WFQFN Exposed Pad Supplier Device Package: 10-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Analog Devices Inc. Other Names: -2735-LTC5562IUC#TRM PBFDKR,LTC5562IUC#TR MPBFTR,505-LTC5562IU C#TRMPBFTR,-2735-LTC 5562IUC#TRMPBFTR-ND, LTC5562IUC#TRMPBFTR- ND,LTC5562IUC#TRMPBF DKR,505-LTC5562IUC#T RMPBFDKR,505-LTC5562 IUC#TRMPBFCT,LTC5562 IUC#TRMPBFCT-ND,-273 5-LTC5562IUC#TRMPBFC T,-2735-LTC5562IUC#T RMPBFTR,LTC5562IUC#T RMPBFCT,LTC5562IUC#T RMPBFDKR-ND Base Product Number: LTC5562

Win Source Part Number: 981006-LTC5562IUC#TRMPBF
Category: RF/IF and RFID>RF Mixers
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 0Hz ~ 7GHz
Noise Figure: 14.6dB
Current - Supply: 40mA
Number of Mixers: 1
Voltage - Supply: 3.3V
Package / Case: 10-WFQFN Exposed Pad
Supplier Device Package: 10-QFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Analog Devices Inc.
Other Names: -2735-LTC5562IUC#TRMPBFDKR,LTC5562IUC#TRMPBFTR,505-LTC5562IUC#TRMPBFTR,-2735-LTC5562IUC#TRMPBFTR-ND,LTC5562IUC#TRMPBFTR-ND,LTC5562IUC#TRMPBFDKR,505-LTC5562IUC#TRMPBFDKR,505-LTC5562IUC#TRMPBFCT,LTC5562IUC#TRMPBFCT-ND,-2735-LTC5562IUC#TRMPBFCT,-2735-LTC5562IUC#TRMPBFTR,LTC5562IUC#TRMPBFCT,LTC5562IUC#TRMPBFDKR-ND
Base Product Number: LTC5562

Supplier's Site Datasheet
RF and Wireless - RF Mixers LTC5562IUC#TRMPBF
LF-7GHZ LOW-POWER, WIDEBAND ACTI

LF-7GHZ LOW-POWER, WIDEBAND ACTI

Supplier's Site
Rf Mixers/multipliers Rohs Compliant Analog Devices - 50AK3760 - Newark, An Avnet Company
Chicago, IL, United States
Rf Mixers/multipliers Rohs Compliant Analog Devices
50AK3760
Rf Mixers/multipliers Rohs Compliant Analog Devices 50AK3760
RF MIXERS/MULTIPLIERS ROHS COMPLIANT: YES

RF MIXERS/MULTIPLIERS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number LTC5562IUC#TRMPBF LTC5562IUCTRMPB 505-LTC5562IUC#TRMPBFCT-ND 981006-LTC5562IUC#TRMPBF LTC5562IUC#TRMPBF 50AK3760
Product Name RF Mixers RF Mixer RF Mixers RF/IF and RFID - RF Mixers RF and Wireless - RF Mixers Rf Mixers/multipliers Rohs Compliant Analog Devices
Package Type Surface Mount; 10-WFQFN Exposed Pad Surface Mount; 10-WFQFN Exposed Pad Surface Mount; 10-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - TMC2081KBC - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
MM1-0212SSM-2, GaAs MMIC Double Balanced Mixer - MM1-0212SSM-2 - Marki Microwave, Inc.
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 2000 to 12000 MHz
View Details
13-21 GHz Sub-harmonic x2 Mixer - CMD303C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 2 dBm
Intercept Point (IP3) 13 dBm
View Details
2.92mm Mixer from 7 GHz to 34 GHz with an IF Range from DC to 8 GHz and LO Power of +13 dBm - FMMX1029 - Fairview Microwave Inc.
Specs
RF 7000 to 34000 MHz
LO 7000 to 34000 MHz
IF 8000 MHz
View Details