RoHS compliant, custom frequency bands & optimized specifications available
Pulsar Microwave Corporation | |
---|---|
Product Category | RF Mixers |
Product Number | ML-04-LC |
Product Name | High Frequency Mixer |
Package Type | Connectorized |
Mixer Type | High Frequency Mixers |
RF | 2 to 8 MHz |
LO | 2 to 8 MHz |
IF | 0.0 to 2 MHz |