IC MMIC MIXER BICMOS 24-QFN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 710346-HMC688LP4E
Packaging: Strip
Frequency: 2GHz ~ 2.7GHz
Supply Current: 140mA
Noise Figure: 8dB
RF Type: LTE, WiMax
Secondary Attributes: Up/Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 24-QFN (4x4)
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: HMC688
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Quarktwin Technology Ltd. | DigiKey | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
Product Number | HMC688LP4E | HMC688LP4E | HMC688LP4E | 1127-3016-ND | 710346-HMC688LP4E |
Product Name | RF and Wireless - RF Mixers | RF Mixer | RF Mixers | RF Mixers | RF Mixers - HMC688LP4E |
RF | 2000 MHz | 2000 to 2700 MHz | 2000 to 2700 MHz | 2000 to 2700 MHz |