Skyworks Solutions, Inc. 0.1-3.5 GHz SP3T Switch SKY13373-460LF

Description
The SKY13373-460LF is a CMOS silicon-on-insulator (SOI), single-pole, triple-throw (SP3T) switch. The high linearity performance and low insertion loss makes the device an ideal choice for WCDMA handset and data card applications. The SKY13373-460LF SP3T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package. Features Broadband frequency range: 0.1 to 3.5 GHz Low insertion loss: 0.45 dB @ 2.5 GHz High isolation: 30 dB up to 2.5 GHz No external DC blocking capacitors required Positive low voltage control: VCTL = 1.65 to 3.30 V, VDD = 2.5 to 5.5 V Small, QFN (12-pin, 2 x 2 mm) package (MSL1, 260 °C per JEDEC J-STD-020) Applications Mobile Antenna Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1-3.5 GHz SP3T Switch - SKY13373-460LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1-3.5 GHz SP3T Switch
SKY13373-460LF
0.1-3.5 GHz SP3T Switch SKY13373-460LF
The SKY13373-460LF is a CMOS silicon-on-insulator (SOI), single-pole, triple-throw (SP3T) switch. The high linearity performance and low insertion loss makes the device an ideal choice for WCDMA handset and data card applications. The SKY13373-460LF SP3T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package. Features Broadband frequency range: 0.1 to 3.5 GHz Low insertion loss: 0.45 dB @ 2.5 GHz High isolation: 30 dB up to 2.5 GHz No external DC blocking capacitors required Positive low voltage control: VCTL = 1.65 to 3.30 V, VDD = 2.5 to 5.5 V Small, QFN (12-pin, 2 x 2 mm) package (MSL1, 260 °C per JEDEC J-STD-020) Applications Mobile Antenna Management

The SKY13373-460LF is a CMOS silicon-on-insulator (SOI), single-pole, triple-throw (SP3T) switch. The high linearity performance and low insertion loss makes the device an ideal choice for WCDMA handset and data card applications.
The SKY13373-460LF SP3T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.

Features

    • Broadband frequency range: 0.1 to 3.5 GHz
    • Low insertion loss: 0.45 dB @ 2.5 GHz
    • High isolation: 30 dB up to 2.5 GHz
    • No external DC blocking capacitors required
    • Positive low voltage control: VCTL = 1.65 to 3.30 V, VDD = 2.5 to 5.5 V
    • Small, QFN (12-pin, 2 x 2 mm) package (MSL1, 260 °C per JEDEC J-STD-020)

Applications

  • Mobile Antenna Management
Supplier's Site
RF Switches - SKY13373-460LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13373-460LF
RF Switches SKY13373-460LF
RF Switch IC 802.11a/b/g/n SP3T 50Ohm 12-QFN (2x2)

RF Switch IC 802.11a/b/g/n SP3T 50Ohm 12-QFN (2x2)

Supplier's Site
Thief River Falls, MN, United States
RF Switches
863-1768-6-ND
RF Switches 863-1768-6-ND
IC RF SWITCH SP3T 8GHZ 12QFN

IC RF SWITCH SP3T 8GHZ 12QFN

Supplier's Site Datasheet
Thief River Falls, MN, United States
RF Switches
863-1768-1-ND
RF Switches 863-1768-1-ND
IC RF SWITCH SP3T 8GHZ 12QFN

IC RF SWITCH SP3T 8GHZ 12QFN

Supplier's Site Datasheet
Thief River Falls, MN, United States
RF Switches
863-1768-2-ND
RF Switches 863-1768-2-ND
IC RF SWITCH SP3T 8GHZ 12QFN

IC RF SWITCH SP3T 8GHZ 12QFN

Supplier's Site Datasheet
RF and Microwave Switch - SKY13373-460LF - Richardson RFPD
Geneva, IL, United States
RF and Microwave Switch
SKY13373-460LF
RF and Microwave Switch SKY13373-460LF
0.1-6.0 GHz SP3T Switch

0.1-6.0 GHz SP3T Switch

Supplier's Site Datasheet
RF and Microwave Switch - SKY13373-460LFB - Richardson RFPD
Geneva, IL, United States
RF and Microwave Switch
SKY13373-460LFB
RF and Microwave Switch SKY13373-460LFB
0.1-6.0 GHz SP3T Switch

0.1-6.0 GHz SP3T Switch

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Quarktwin Technology Ltd. DigiKey Richardson RFPD
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13373-460LF SKY13373-460LF 863-1768-6-ND SKY13373-460LF
Product Name 0.1-3.5 GHz SP3T Switch RF Switches RF Switches RF and Microwave Switch
Package Type Surface Mount Surface Mount Surface Mount; 12-UFQFN Exposed Pad QFN
Frequency Range 100 to 3500 MHz 100 to 8000 MHz 100 to 8000 MHz 100 to 6000 MHz
Insertion Loss 0.3500 to 0.5000 dB 0.4500 dB 0.4500 dB 0.4500 dB
Isolation 30 to 40 dB 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1-3.8 GHz SP5T Antenna Switch - SKY13415-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 100 to 3800 MHz
Insertion Loss 0.4000 to 0.6000 dB
View Details
4 suppliers
0.4 – 2.2 GHz SP8T Antenna Switch With GSM Transmit Filters - SKY18106-455LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 400 to 2200 MHz
Insertion Loss 0.4000 to 0.8000 dB
View Details
2.0-6.0 GHz GaAs SPDT Switch - SKY13366-378LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 2000 to 6000 MHz
Insertion Loss 0.3500 to 0.5000 dB
View Details
3 suppliers
pHEMT GaAs IC High Power SP5T Switch 0.1–2 GHz - AS195-306LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 100 to 2000 MHz
Insertion Loss 0.5000 to 1 dB
View Details
4 suppliers