Fairview Microwave Inc. SMA PIN Diode Switch SP1T From 2 GHz to 8 GHz Rated at +23 dBm SR2080

Description
PIN diode RF switch part number SR2080 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPST design (single pole single throw) with SMA ports. Our coaxial SPST PIN diode switch is rated for a maximum frequency of 8 GHz and a maximum power of 0.2 Watt. PIN diode single pole single throw RF switch SR2080 from Fairview Microwave is rated for an insertion loss maximum of 2.2 dB and a minimum isolation of 55 dB. Additional SPST PIN diode RF switch specs for this can be found on its radio frequency SPST PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole single throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA PIN Diode Switch SP1T From 2 GHz to 8 GHz Rated at +23 dBm - SR2080 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA PIN Diode Switch SP1T From 2 GHz to 8 GHz Rated at +23 dBm
SR2080
SMA PIN Diode Switch SP1T From 2 GHz to 8 GHz Rated at +23 dBm SR2080
PIN diode RF switch part number SR2080 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPST design (single pole single throw) with SMA ports. Our coaxial SPST PIN diode switch is rated for a maximum frequency of 8 GHz and a maximum power of 0.2 Watt. PIN diode single pole single throw RF switch SR2080 from Fairview Microwave is rated for an insertion loss maximum of 2.2 dB and a minimum isolation of 55 dB. Additional SPST PIN diode RF switch specs for this can be found on its radio frequency SPST PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole single throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number SR2080 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPST design (single pole single throw) with SMA ports. Our coaxial SPST PIN diode switch is rated for a maximum frequency of 8 GHz and a maximum power of 0.2 Watt.

PIN diode single pole single throw RF switch SR2080 from Fairview Microwave is rated for an insertion loss maximum of 2.2 dB and a minimum isolation of 55 dB. Additional SPST PIN diode RF switch specs for this can be found on its radio frequency SPST PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole single throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number SR2080
Product Name SMA PIN Diode Switch SP1T From 2 GHz to 8 GHz Rated at +23 dBm
Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

0.3 to 4.2 GHz, 100 W Compact High-Power SPDT Switch with Integrated Driver - SKY12245-492LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 300 to 4200 MHz
Type Single Pole Double Throw
View Details
5 suppliers
RF Switches - BGS12WN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 50 to 9000 MHz
Insertion Loss 0.1600 dB
View Details
Switched Filter Banks: Four and Five Channel -  - Smiths Interconnect
Specs
Switching Speed 4.00E-5 ms
View Details
Electro-Mechanical 50 Ohm Reflective RF Switch - 50S-1314-XX - JFW Industries, Inc.
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details