Analog Devices, Inc. RF Switches HMC194MS8ETR

Description
RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - HMC194MS8ETR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
HMC194MS8ETR
RF Switches HMC194MS8ETR
RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP

RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP

Supplier's Site Datasheet
RF Switches - 1127-1002-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1127-1002-2-ND
RF Switches 1127-1002-2-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP

RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP

Supplier's Site Datasheet
RF Switches - 1127-1002-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1127-1002-6-ND
RF Switches 1127-1002-6-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP

RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP

Supplier's Site Datasheet
RF Switches - 1127-1002-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1127-1002-1-ND
RF Switches 1127-1002-1-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP

RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. DigiKey
Product Category RF Switches RF Switches
Product Number HMC194MS8ETR 1127-1002-2-ND
Product Name RF Switches RF Switches
Package Type Surface Mount Surface Mount; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 2.7 GHz SP5T Switch - SKY13567-666LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 700 to 2700 MHz
Insertion Loss 0.3000 to 0.6000 dB
View Details
3 suppliers
0.02 - 50 GHz SOI SPDT Switch - QPC0542 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 50000 MHz
Isolation 40 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave, Inc.
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details