Fairview Microwave Inc. High Power Circulator SMA Female with 20 dB Isolation from 1.7 GHz to 2.2 GHz Rated to 100 Watts FMCR1002

Description
RF circulator FMCR1002 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is rated for a minimum frequency of 1.7 GHz and a maximum frequency of 2.2 GHz. Fairview Microwave SMA RF coaxial circulator part number FMCR1002 has a minimum isolation of 20 dB and a maximum input power of 100 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Circulator SMA Female with 20 dB Isolation from 1.7 GHz to 2.2 GHz Rated to 100 Watts - FMCR1002 - Fairview Microwave Inc.
Lewisville, TX, United States
High Power Circulator SMA Female with 20 dB Isolation from 1.7 GHz to 2.2 GHz Rated to 100 Watts
FMCR1002
High Power Circulator SMA Female with 20 dB Isolation from 1.7 GHz to 2.2 GHz Rated to 100 Watts FMCR1002
RF circulator FMCR1002 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is rated for a minimum frequency of 1.7 GHz and a maximum frequency of 2.2 GHz. Fairview Microwave SMA RF coaxial circulator part number FMCR1002 has a minimum isolation of 20 dB and a maximum input power of 100 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF circulator FMCR1002 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is rated for a minimum frequency of 1.7 GHz and a maximum frequency of 2.2 GHz.

Fairview Microwave SMA RF coaxial circulator part number FMCR1002 has a minimum isolation of 20 dB and a maximum input power of 100 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above.

Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Isolators and RF Circulators
Product Number FMCR1002
Product Name High Power Circulator SMA Female with 20 dB Isolation from 1.7 GHz to 2.2 GHz Rated to 100 Watts
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

1880 to 2025 MHz Single-Junction Robust Lead Circulator - SKYFR-001505 - Skyworks Solutions, Inc.
Specs
Component Circulator
Frequency Range: 1880 to 2025 MHz
Isolation 21 dB
View Details
2 suppliers
Microstrip Isolators and Circulators -  - Smiths Interconnect
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Broadband Circulator Coaxial 12 to 18GHz - UIYBCC1318B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
L-3 Communications Narda Microwave - West
Specs
Component Circulator
Frequency Range: 850 to 1050 MHz
Isolation 20 dB
View Details