Networks International Corporation Datasheets for RF Diplexers, Duplexers, and Multiplexers
RF diplexers are three-port frequency-dependent devices that may be used as a separator or a combiner of signals. RF duplexers allow a transmitter operating on one frequency and a receiver operating on a different frequency to share a common antenna with a minimum of interaction and degradation of the different RF signals.
RF Diplexers, Duplexers, and Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| NIC's Duplexer-LNA assembly is designed for a variety of applications and integrates a high power cavity transmitter filter, receiver filter and low noise amplifier into a single compact module for... | |
| Type: Bandpass Center Frequency: 3350.000 (MHz) Bandwidth: (MHz) Mount: SMA Length: 4.000 (in) Width: 3.000 (in) Height: 1.100 (in) NIC's Cavity Duplexer is designed for use in WiMax Applications. Features... | |
| Type: Bandpass Center Frequency: 6000.000 (MHz) Mount: SMT NIC designs and manufactures multiplexers and Diplexers for broadband and narrowband applications. Filters within any of the bandpass series or combinations of... |