RF Directional Coupler Military 250MHz ~ 500MHz 20dB 100W
RF DIR COUPLER 250MHZ-500MHZ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Richardson RFPD | |
---|---|---|---|
Product Category | RF Couplers | RF Couplers | RF Couplers |
Product Number | 10013-20 | 10013-20 | 10013-20 |
Product Name | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
Frequency Range | 250.00 to 500.00 MHz | 250.00 to 500.00 MHz | 250.00 to 500.00 MHz |
Power | 100.00 watts | 100.00 watts | |
Coupling | 20.00 dB | 20.00 dB |