RF Directional Coupler General Purpose 2.3GHz ~ 3.7GHz 10dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 2.3GHz ~ 3.7GHz 10dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 2.3GHz ~ 3.7GHz 10dB 2W 0805 (2012 Metric)
The DC2337J5010AHF is a low cost, low profile sub-miniature high performance 20 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed for 2300-3700 MHz applications including: WiFi, WiMAX, LTE2600, Bluetooth and Low Power Radio Gateway applications. The DC2337J5010AHF is ideal for power detection, signal injection and other applications where low insertion loss signal monitoring is required. The DC2337J5010AHF is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested.
The DC2337J5010AHF is a low cost, low profile sub-miniature high performance 20 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed for 2300-3700 MHz applications including: WiFi, WiMAX, LTE2600, Bluetooth and Low Power Radio Gateway applications. The DC2337J5010AHF is ideal for power detection, signal injection and other applications where low insertion loss signal monitoring is required. The DC2337J5010AHF is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested.
RF Directional Coupler General Purpose 2.3GHz ~ 3.7GHz 10dB 2W 0805 (2012 Metric)
DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | RF Couplers | RF Couplers | RF Couplers |
Product Number | 1173-1089-2-ND | DC2337J5010AHF | DC2337J5010AHF |
Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
Package Type | Surface Mount; 0805 (2012 Metric) | Surface Mount | |
Frequency Range | 2300.00 to 3700.00 MHz | 2300.00 to 3700.00 MHz | 2300.00 to 3700.00 MHz |
Power | 2.00 watts | 2.00 watts |