Empower RF Systems SMA Broadband Directional Coupler Model 0500-0129

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
SMA Broadband Directional Coupler
Model 0500-0129
SMA Broadband Directional Coupler Model 0500-0129
Supplier's Site

Technical Specifications

  Empower RF Systems
Product Category RF Couplers
Product Number Model 0500-0129
Product Name SMA Broadband Directional Coupler
RF Coupler Type Bi-Directional
Package Type Connectorized
Impedance 50 ohms
Frequency Range 2000.00 to 8000.00 MHz
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Coupler Module - SKY16706-11 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
RF Coupler Type Dual coupler module consisting of two bidirectional couplers
Package Type Surface Mount
Coupling 25.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details