Reliability
All units are designed and constructed to meet or exceed
specifications after exposure to any or all of the following MIL-STD-
202 tests which are applicable.
Emhiser Research, Inc. | |
---|---|
Product Category | RF Couplers |
Product Number | CX60-27 |
Product Name | Directional Coupler |
RF Coupler Type | Uni-Directional |
Package Type | Surface Mount |
Impedance | 50 ohms |
Frequency Range | 500.00 MHz |
Power | 1.00 watts |