RF Directional Coupler 470MHz ~ 860MHz 100W 4-SMD, No Lead
RF Directional Coupler 470MHz ~ 860MHz 100W 4-SMD, No Lead
RF Directional Coupler 470MHz ~ 860MHz 100W 4-SMD, No Lead
RF Directional Coupler 470MHz ~ 860MHz 100W 4-SMD, No Lead
The 1F1304-3S is a low profile 3dB hybrid coupler in an easy to use surface mount package covering 470 to 860 MHz. The 1F1304-3S is ideal for balanced amplifiers and signal distribution and can be used in most high power designs. Parts have been subjected to rigorous qualification testing and units are 100% tested. They are manufactured using materials with X and Y thermal expansion coefficients compatible with common substrates such as FR4, G-10 and polyimide. Available in 6 of 6 tin immersion (1F1304-3S) RoHS compliant finishes.
The 1F1304-3S is a low profile 3dB hybrid coupler in an easy to use surface mount package covering 470 to 860 MHz. The 1F1304-3S is ideal for balanced amplifiers and signal distribution and can be used in most high power designs. Parts have been subjected to rigorous qualification testing and units are 100% tested. They are manufactured using materials with X and Y thermal expansion coefficients compatible with common substrates such as FR4, G-10 and polyimide. Available in 6 of 6 tin immersion (1F1304-3S) RoHS compliant finishes.
DigiKey | Quarktwin Technology Ltd. | Richardson RFPD | |
---|---|---|---|
Product Category | RF Couplers | RF Couplers | RF Couplers |
Product Number | 1173-1184-2-ND | 1F1304-3S | 1F1304-3S-REEL |
Product Name | RF Directional Coupler | RF Directional Coupler | RF Hybrid Coupler |
RF Coupler Type | Uni-Directional | Uni-Directional | |
Package Type | Surface Mount; 4-SMD, No Lead | Surface Mount | |
Frequency Range | 470.00 to 860.00 MHz | 470.00 to 860.00 MHz | 470.00 to 860.00 MHz |