Narda-MITEQ RF Directional Coupler 4246B-20

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1949-1014-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1949-1014-ND
RF Directional Coupler 1949-1014-ND
RF Directional Coupler General Purpose 6GHz ~ 18GHz 20dB 50W Module

RF Directional Coupler General Purpose 6GHz ~ 18GHz 20dB 50W Module

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 1949-1014-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 6000.00 to 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
High Frequency Directional Coupler - FPC06700 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
RF Terminators - 619271-1 - TE Connectivity
Specs
Package Type Plugin
View Details