RF Directional Coupler GSM 890MHz ~ 915MHz 15.5 ± 1dB 3W 0603 (1608 Metric)
RF DIR COUPLER 890-915MHZ 0603
RF Directional Coupler GSM 890MHz ~ 915MHz 15.5 ± 1dB 3W 0603 (1608 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | DigiKey | Richardson RFPD | |
---|---|---|---|---|
Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
Product Number | CP0603A0902BWTR | CP0603A0902BWTR | CP0603A0902BWTR-ND | CP0603A0902BWTR |
Product Name | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
Frequency Range | 890.00 to 915.00 MHz | 890.00 to 915.00 MHz | 890.00 to 915.00 MHz | |
Power | 3.00 watts | 3.00 watts |