Spinner Atlanta BN 74 53 63

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
BN 74 53 63
BN 74 53 63

Technical Specifications

  Spinner Atlanta
Product Category RF Attenuators
Product Number BN 74 53 63
Attenuator Type Fixed
Frequency 0.0 to 5 GHz
VSWR 1.44 :1
Unlock Full Specs
to access all available technical data

Similar Products

DC-30 GHz 6-bit Digital Attenuator - CMD325 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 30 GHz
View Details
50-600 MHz, 6 dB 100 Ω Differential Digital Attenuator - SKY12408-321LF - Skyworks Solutions, Inc.
Specs
Frequency 0.0500 to 0.6000 GHz
Attenuation 6 dB
Package Type Surface Mount
View Details
2 suppliers
Coaxial Attenuator 25W - UIYCA25AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details