Spinner Atlanta BN 54 64 06

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
BN 54 64 06
BN 54 64 06

Technical Specifications

  Spinner Atlanta
Product Category RF Attenuators
Product Number BN 54 64 06
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W - UIYCA25AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
 - 5367881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attenuation 5 dB
Connectors FC
View Details
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave, Inc.
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details