Bruel & Kjaer Amplifier NEXUS

Description
The NEXUS is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Compact robust design and battery operation make the conditioning amplifiers suitable for use in the field (and in the laboratory Serial control interface (RS-232) allows computer control of setups and test functions. A large number of amplifiers can be controlled from a single PC Built-in, patented Mounted Resonance Testing Wide range of filters that can be set up for specific tasks Rack-mounting fittings available Specially suitable for applications where shocks and impulses occur such as gas turbine testing and munitions testing General signal conditioning amplifiers for use with charge accelerometers, hydrophones and force transducers

Suppliers

Company
Product
Description
Supplier Links
Amplifier NEXUS
The NEXUS is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Compact robust design and battery operation make the conditioning amplifiers suitable for use in the field (and in the laboratory Serial control interface (RS-232) allows computer control of setups and test functions. A large number of amplifiers can be controlled from a single PC Built-in, patented Mounted Resonance Testing Wide range of filters that can be set up for specific tasks Rack-mounting fittings available Specially suitable for applications where shocks and impulses occur such as gas turbine testing and munitions testing General signal conditioning amplifiers for use with charge accelerometers, hydrophones and force transducers

The NEXUS is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Compact robust design and battery operation make the conditioning amplifiers suitable for use in the field (and in the laboratory
  • Serial control interface (RS-232) allows computer control of setups and test functions. A large number of amplifiers can be controlled from a single PC
  • Built-in, patented Mounted Resonance Testing
  • Wide range of filters that can be set up for specific tasks
  • Rack-mounting fittings available
  • Specially suitable for applications where shocks and impulses occur such as gas turbine testing and munitions testing
  • General signal conditioning amplifiers for use with charge accelerometers, hydrophones and force transducers
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number NEXUS
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz WLAN Front-End Module - SKY85738-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5850 MHz
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
DC - 6000 MHz Cascadable Gain Block - AG203-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
APM-6849SM, 2-30 GHz Surface Mount Low Phase Noise Amplifier - APM-6849SM - Marki Microwave, Inc.
Specs
Frequency Range 2000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details