AMPLIFIER,CASCADABLE
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 package is Hermetically sealed, and MIL-STD-883 environmental screening is available.
DigiKey | Richardson RFPD | |
---|---|---|
Product Category | RF Amplifiers | RF Amplifiers |
Product Number | 1465-A55-ND | A55 |
Product Name | RF Amplifiers | Gain Block |
Amplifier Type | Low Noise Amplifier; Power Amplifier | |
Applications | General Purpose | |
Frequency Range | 1 to 650 MHz | 10 to 500 MHz |
Minimum Gain | 15.5 dB | |
Maximum Gain | 15.5 dB | 14.7 dB |