Product Information
Full Catalog
Description
The RTLX-4 series is a premium version of RTI's standard RTL-4 series for use in systems where logarithmic accuracy is critical. All the key features which have made the RTL-4 series an industry standard - size, reliability, and performance - have been combined with a typical log accuracy of less than 0.3dB to produce the RTLX-4.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
80dB Dynamic Range
± 0.5 dB Linearity
(add ±0.5 dB over Temperature)
DC Coupled Video
Built-in Voltage Regulation
Excellent Pulse Response
General Specifications
Linearity±0.5 dB (add ±0.5 dB over Temperature)
(-30°C to +71°C)
Sensitivity25mV/dB (typ)
Source Impedance50 Ohms
Video Load Impedance93 Ohms
Power Requirements± 15 VDC
ConnectorsSMA
Optional Specifications
Limited IF Output0 dBm (add suffix B)
or 10 dBm (add suffix B+)
Power Supplies ±12VDC (add suffix C)
Matched Set2,3 units/set (add suffix M)
RTLX-4 Specification Table Model Center Frequency (MHz)Bandwidth (MHz)Rise Time (uS)Dynamic Range (dB)Input Power (dBm)
RTLX-4-10031030.580-
RTLX-4-30023020.580-
RTLX-4-30043040.2580
RTLX-4-30103040.180-
RTLX-4-451045100.180
RTLX-4-601060100.180
RTLX-4-602060200.058
RTLX-4-701070100.180
RTLX-4-702070200.058
RTLX-4-12020120200.0
RTLX-4-12040120400.0
RTLX-4-16020160200.0
RTLX-4-16030160300.0
RTLX-4-16040160400.0
Radar Technology, Incorporated | |
---|---|
Product Category | RF Amplifiers |
Product Number | RTLX-4-12040 |
Product Name | RTLX-4 Series Logarithmic Hybrid Amplifiers |
Frequency Range | 120 MHz |