L-3 Communications Narda Microwave - West HP/Avantek Replacement Amplifier DFT-8231

Description

Suppliers

Company
Product
Description
Supplier Links
Folsom, CA, USA
HP/Avantek Replacement Amplifier
DFT-8231
HP/Avantek Replacement Amplifier DFT-8231

Technical Specifications

  L-3 Communications Narda Microwave - West
Product Category RF Amplifiers
Product Number DFT-8231
Product Name HP/Avantek Replacement Amplifier
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 8000 MHz
Minimum Gain 6.5 dB
Maximum Gain 7 dB
Gain Flatness 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

E-Band Low Noise Amplifier MMIC - AWL-7186 - Anokiwave
Specs
Amplifier Type Low Noise Amplifier
Applications Point-to-Point Radio Communications
Frequency Range 71 to 86 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA824N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 17 dB
Maximum Gain 17 dB
View Details
High Gain, 0.5 Watt Driver Amplifier - QPA9121 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2300 to 5000 MHz
View Details
ADM2-0035PA, 0.1-35 GHz 2-Stage LO Driver Amplifier - ADM2-0035PA - Marki Microwave, Inc.
Specs
Frequency Range 100 to 35000 MHz
Package Type Connectorized; connectorized
View Details