Fairview Microwave Inc. 47 dB Gain High Power VDMOS Amplifier at 50 Watt Psat Operating from 1.5 MHz to 100 MHz with SMA FMAM5056

Description
RF power amplifier FMAM5056 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 50 Watt. Our SMA high power RF amplifier design has a 47 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5056 is rated with a Psat of 47 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 1.5 MHz and a maximum of 100 MHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 50 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
47 dB Gain High Power VDMOS Amplifier at 50 Watt Psat Operating from 1.5 MHz to 100 MHz with SMA - FMAM5056 - Fairview Microwave Inc.
Lewisville, TX, United States
47 dB Gain High Power VDMOS Amplifier at 50 Watt Psat Operating from 1.5 MHz to 100 MHz with SMA
FMAM5056
47 dB Gain High Power VDMOS Amplifier at 50 Watt Psat Operating from 1.5 MHz to 100 MHz with SMA FMAM5056
RF power amplifier FMAM5056 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 50 Watt. Our SMA high power RF amplifier design has a 47 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5056 is rated with a Psat of 47 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 1.5 MHz and a maximum of 100 MHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 50 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier FMAM5056 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 50 Watt. Our SMA high power RF amplifier design has a 47 dB typical gain.

Fairview RF high power high gain amplifier part number FMAM5056 is rated with a Psat of 47 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 1.5 MHz and a maximum of 100 MHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 50 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM5056
Product Name 47 dB Gain High Power VDMOS Amplifier at 50 Watt Psat Operating from 1.5 MHz to 100 MHz with SMA
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier LNA ICs - BGA748L16 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 940 MHz
Minimum Gain 16.5 dB
View Details
2.4 GHz +20 dBm Front-End Module for Bluetooth® IoT Applications - SKY66118-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2483 MHz
Package Type Surface Mount
Operating Voltage 3.3 volts
View Details
E-Band Low Noise Amplifier MMIC - AWL-7186 - Anokiwave
Specs
Amplifier Type Low Noise Amplifier
Applications Point-to-Point Radio Communications
Frequency Range 71 to 86 MHz
View Details
COFDM Video Power Amplifier - CRD.002-00A - PIDSO - Propagation Ideas & Solutions GmbH
PIDSO - Propagation Ideas & Solutions GmbH
Specs
Amplifier Type Power Amplifier
Package Type Connectorized
View Details