Win Source Part Number: 1027025-THS9000DRDT
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 250
Mounting: SMD (SMT)
Test Frequency: 350MHz
Frequency: 50MHz ~ 750MHz
Gain: 15.9dB
Noise Figure: 4dB
Current - Supply: 100mA
P1dB: 20.6dBm
RF Type: Cellular, CDMA, TDMA, PCS
Voltage - Supply: 5.5V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-VSON (2x2)
Alternative Parts (Cross-Reference): THS9001DBVT; THS9001DBVTG4; LMV711IDBVR; MCP603T-E/CH; MCP603T-I/CH; MAX4231AYT+T;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -THS9000DRDT-NDR,296
Base Product Number: THS900
Product Status: Obsolete
RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 750MHz 6-VSON (2x2)
RF Amplifier IC Cellular, CDMA, TDMA, PCS 50MHz ~ 750MHz 6-VSON (2x2)
IC RF AMP CELL 50-750MHZ 6VSON
Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
Product Number | 1027025-THS9000DRDT | 296-16692-2-ND | THS9000DRDT |
Product Name | RF/IF and RFID - RF Amplifiers | RF Amplifiers | RF and Wireless - RF Amplifiers |
Applications | RF Microwave | Mobile / Wireless Systems; Cellular, CDMA, TDMA, PCS | |
Frequency Range | 50 to 750 MHz | 50 to 750 MHz | 50 to 750 MHz |
Minimum Gain | 15.9 dB | 15.9 dB | ? to 15.9 dB |
Maximum Gain | 15.9 dB | 15.9 dB | 15.9 dB |
Noise Figure | 4 dB | 4 dB |