IC AMP UHF 800MHZ-1.2GHZ 20SSOP
RF Amplifier IC Cordless Phones, UHF 800MHz ~ 1.2GHz 20-SSOP
RF Amplifier IC Cordless Phones, UHF 800MHz ~ 1.2GHz 20-SSOP
RF Amplifier IC Cordless Phones, UHF 800MHz ~ 1.2GHz 20-SSOP
Manufacturer: NXP
Win Source Part Number: 105046-SA620DK,118
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 800MHz to 1.2GHz
Gain: 11.5dB
Noise Figure: 1.3dB to 1.9dB
P1dB: 16dBm (39.8mW)
RF Type: Cordless Phones, UHF
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 10.4mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Acme Chip Technology Co., Limited | DigiKey | Win Source Electronics | |
---|---|---|---|
Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
Product Number | SA620DK,118 | 568-2373-1-ND | 105046-SA620DK,118 |
Product Name | RF and Wireless - RF Amplifiers | RF Amplifiers | RF Amplifiers - SA620DK,118 |
Frequency Range | 800 to 1200 MHz | 800 to 1200 MHz | 800 to 1200 MHz |
Minimum Gain | ? to 11.5 dB | 11.5 dB | 11.5 dB |
Maximum Gain | 11.5 dB | 11.5 dB | 11.5 dB |
Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
Applications | Mobile / Wireless Systems; Cordless Phones, UHF | RF Microwave |