IC RF AMP 0HZ-4.5GHZ 16UQFN
RF Amplifier IC 0Hz ~ 4.5GHz 16-UQFN (3x3)
Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|
Product Category | RF Amplifiers | RF Amplifiers |
Product Number | PLMH6401IRMZT | PLMH6401IRMZT-ND |
Product Name | RF and Wireless - RF Amplifiers | RF Amplifiers |
Frequency Range | 0.0 to 4500 MHz | 0.0 to 4500 MHz |
Minimum Gain | ? to 26 dB | 26 dB |
Maximum Gain | 26 dB | 26 dB |
Amplifier Type | Low Noise Amplifier; Power Amplifier |