IC RF AMP 2.6GHZ-2.8GHZ 24QFN
RF Amplifier IC 2.6GHz ~ 2.8GHz 24-QFN (4x4)
Win Source Part Number: 1022119-HMC386LP4E
Category: RF/IF and RFID>RF Amplifiers
Package: Strip
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 2.6GHz ~ 2.8GHz
Current - Supply: 35mA
Voltage - Supply: 3V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Analog Devices Inc.
Other Names: 2156-HMC386LP4E,ANAA
Base Product Number: HMC386
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | |
---|---|---|---|
Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
Product Number | HMC386LP4E | 1127-1358-ND | 1022119-HMC386LP4E |
Product Name | RF and Wireless - RF Amplifiers | RF Amplifiers | RF/IF and RFID - RF Amplifiers |
Frequency Range | 2600 to 2800 MHz | 2600 to 2800 MHz | 2600 to 2800 MHz |
Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad |