TE Connectivity Tactile Switches 1571621-1

Description
Body Features Actuator Color : Red Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Profile : Extended Case Material : PPS Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.7 MM  [.067 INCH ] Button Width : 2.3 MM  [.118 INCH ] Product Height (INCH) : .169 Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Illuminated : With Leg Style : SMD Pads Switch Connection Type : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -35 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Berwyn, PA, United States
Tactile Switches
1571621-1
Tactile Switches 1571621-1
Body Features Actuator Color : Red Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Profile : Extended Case Material : PPS Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.7 MM  [.067 INCH ] Button Width : 2.3 MM  [.118 INCH ] Product Height (INCH) : .169 Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Illuminated : With Leg Style : SMD Pads Switch Connection Type : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -35 - 85

Body Features


  • Actuator Color : Red
  • Actuator Force : 260 G  [9.17 OZ ]
  • Actuator Material : Nylon
  • Actuator Profile : Extended
  • Case Material : PPS
  • Cover Material : Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 1.7 MM  [.067 INCH ]
  • Button Width : 2.3 MM  [.118 INCH ]
  • Product Height (INCH) : .169

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round
  • Illuminated : With
  • Leg Style : SMD Pads
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -35 - 85
Supplier's Site
Shenzhen, China
Switches - Tactile Switches
1571621-1
Switches - Tactile Switches 1571621-1
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
1571621-1
Tactile Switches 1571621-1
Tactile Switches ACT SWITCH SMT

Tactile Switches ACT SWITCH SMT

Supplier's Site Datasheet
Tactile Switches - 1571621-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
1571621-1-ND
Tactile Switches 1571621-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Supplier's Site Datasheet
Fsm4Lpa=Tact Switch,smt Rohs Compliant Alcoswitch Te Connectivity - 89T4477 - Newark, An Avnet Company
Chicago, IL, United States
Fsm4Lpa=Tact Switch,smt Rohs Compliant Alcoswitch Te Connectivity
89T4477
Fsm4Lpa=Tact Switch,smt Rohs Compliant Alcoswitch Te Connectivity 89T4477
FSM4LPA=TACT SWITCH,SMT ROHS COMPLIANT: YES

FSM4LPA=TACT SWITCH,SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1571621-1 1571621-1 1571621-1 1571621-1-ND 89T4477
Product Name Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switches Fsm4Lpa=Tact Switch,smt Rohs Compliant Alcoswitch Te Connectivity
Actuator Specifications Extended Raised (Plunger Style) Pushbutton Standard
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 5-2213818-4 - TE Connectivity
Specs
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 1.1 lbs (0.5199 kg)
View Details
Specs
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 1.1 lbs (0.5199 kg)
View Details
Tactile Switches - 2331415-1 - TE Connectivity
Specs
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.1 lbs (0.0400 kg)
View Details
Tactile Switches - 5-2213818-2 - TE Connectivity
Specs
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 1.1 lbs (0.5199 kg)
View Details