Manufacturer: Panasonic
Win Source Part Number: 871305-EVQ-QXT02W
Series: EVQQX
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Other Part Number: P13615STR, P13615SCT, P13615SDKR, EVQQXT02W
SWITCH TACTILE SPST-NO 0.02A 15V
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Win Source Electronics | Acme Chip Technology Co., Limited | DigiKey | DigiKey | |
---|---|---|---|---|
Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
Product Number | 871305-EVQ-QXT02W | EVQ-QXT02W | P13615SDKR-ND | P13615SCT-ND |
Product Name | Tactile Switches - EVQ-QXT02W | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
Actuator Specifications | Raised (Plunger Style) Pushbutton | Standard | Standard | |
Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
Min. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | |
Max. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) |