Vandal resistant stainless steel switch body and button. Dot or ring illumination. Single pole, push to make. Bright Daylight LEDs. Separate LED terminals. 750,000 mechanical operations minimum
Contact Configuration = SP
Contact Current Rating = 50 mA @ 24 V dc
Operating Temperature Range = -30 - +70°C
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +70°C
Pushbutton Switches BLU DOT SCREW TERM
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
-30 to +70 °C Operating Temperature, Stainless Steel Illuminated Vandal Resistant Switches
Illuminated vandal-resistant security switches styled to match MP0031 and MP0037 switches. manufactured from marine-grade stainless steel with tough
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
Product Number | 7083002 | MPI001/TERM/BL | 708-1316-ND | 70099275 |
Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Illuminated, 22mm, DOT ILLUMINATION, BLUE, SCREW TERMINATION | |
Switching Mechanism | SP | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |
Max DC Voltage Rating | 24 volts | 24 volts | 24 volts | |
Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | |
Terminal Type | Screw | Screw Terminals | Screw Terminals |