Vandal resistant stainless steel switch body and button. Dot or ring illumination. Single pole, push to make. Bright Daylight LEDs. Separate LED terminals. 750,000 mechanical operations minimum
Switch Operation = Momentary
Contact Configuration = SP
Contact Current Rating = 50 mA @ 24 V dc
Illuminated = Yes
Actuator Colour = Silver
Maximum Operating Temperature = +70°C
Operating Temperature Range = -30 - +70°C
Terminal Type = Tab
Actuator Shape = Round
Minimum Operating Temperature = -30°C
Pushbutton Switches Stainles Steel Vandl Resistant Switch
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
SWITCH, RING ILLUMINATED, RED/GREEN, SOLDER
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
Product Number | 7083052 | MPI002/28/D1 | 708-1448-ND | 70099294 |
Product Name | Pushbutton Switches | Pushbutton Switches | SWITCH, RING ILLUMINATED, RED/GREEN, SOLDER | |
Switching Mechanism | SP | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
Terminal Type | Tab | Quick Connect/Blade | Solder Terminals | |
Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |
Max DC Voltage Rating | 24 volts | 24 volts | 24 volts | |
Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) |