Purifier Filtered PCR Enclosures, provides ISO Class 5 conditions appropriate for polymerase chain reaction experiments. Exclusive features: variable digital timer for UV exposure with eight settings in minutes of 5, 10, 15, 30, 60, 120, 240 and continuous; bi-fold doors that close the sash opening; Guardian Airflow Monitor that continuously monitors downflow airflow and has two LED lights to indicate when airflow is within or outside set point range; aerodynamic air foil; UV-resistant, glacier white and gray, dry powder epoxy-coated aluminum and steel construction; UV-opaque and resistant 1/4" thick clear tempered safety glass sash and sides; ergonomic 10 degree angled and hinged sash that pivots upward, locks to a loading height of 20" and has wiping seals to contain contaminants. Other features: 99.99% efficient HEPA filter, variable speed built-in blower with motorized impeller and solid state control rated for 10 amps, Minihelic pressure gauge, air diffuser, fluorescent lamp, 254 nm UV lamp with 3-way switch (fluorescent, UV and off), blower switch, 9.4" high sash opening, two utility ports with iris openings and plugs, one year warranty.
Labconco Corporation | |
---|---|
Product Category | Clean Benches |
Product Number | 3970425 |
Product Name | 4' Purifier Filtered PCR Enclosure |
Laminar Flow Direction | Vertical |
Air Cleanliness Class | Class 100 |
HEPA Filter Efficiency | 99.99% |
Features and Options | Lighting |