AirClean® Systems' economical single walled polypropylene fume hood is ideal for industrial applications where a ductless hood, workstation or enclosure is not appropriate and a full hood exhaust system is needed. These units are provided with a folding sash and vapor-proof fluorescent light. The single walled design provides maximum work area for a fume hood of this size.
AirZone™ baffling within the total exhaust fume hood allows for a predictable and effective airflow pattern to capture toxic chemical fumes and vapors. The thermally fused seamless design provides a built-in work base that will effectively contain liquids and provide excellent chemical resistance.
Standard Features
Safety Features
OPTIONS
AirClean Systems | |
---|---|
Product Category | Fume Hoods |
Product Number | AC5000TE |
Product Name | Polypropylene Total Exhaust Fume Hood |
Fume Hood Type | General Purpose; Laboratory |
Hood Design | Conventional |
Sash Options | Vertical |