D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 15 Way Socket Solder Bucket, without Accessory, D-Subminiature - Cable Connector 15 Way Socket Solder Bucket, without Accessory
Cable Connector 15 Way Socket Solder Bucket, without Accessory
15 Position D-Sub Receptacle, Female Sockets Connector
DP SERIES
D SUB CONN, RCPT, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DP Series; No. of Contacts:15Contacts;
DAP15S065TLF-DSUB DP SIGNAL STC 15SOC
Amphenol Communications Solutions | FCI | DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | DAP15S065TLF | DAP15S065TLF | 609-2811-ND | Amphenol FCI Asia DAP15S065TLF | 82T3757 | 93AJ2554 |
Product Name | D-Subminiature | Cable Assemblies and IO cable connectors, IO cable connectors, D-Subminiature, D-Subminiature Cable Signal and Power, Contact type=Signal | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | Dap15S065Tlf-Dsub Dp Signal Stc 15Soc Amphenol Communications Solutions | |
Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
Termination | Solder Bucket | Solder Cup | Solder Cup | |||
Mounting | Without Accessory | Free Hanging (In-Line) | Cable Mount | |||
Voltage Rating | 1000 volts | 1000 volts | 1000 volts |