Cinch Connectivity Solutions connector,d-sub,right angle pcb,.318 footprint,9 pin cont plug w/ground indents DEKL-9PATI-E

Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector,d-sub,right angle pcb,.318 footprint,9 pin cont plug w/ground indents - 70039598 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,d-sub,right angle pcb,.318 footprint,9 pin cont plug w/ground indents
70039598
connector,d-sub,right angle pcb,.318 footprint,9 pin cont plug w/ground indents 70039598
connector,d-sub,righ t angle pcb,.318 footprint,9 pin cont plug w/ground indents

connector,d-sub,right angle pcb,.318 footprint,9 pin cont plug w/ground indents

Supplier's Site
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Cinch Connectivity Solutions - 95F4153 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Cinch Connectivity Solutions
95F4153
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Cinch Connectivity Solutions 95F4153
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*KL Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D*KL Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70039598 95F4153
Product Name connector,d-sub,right angle pcb,.318 footprint,9 pin cont plug w/ground indents D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Cinch Connectivity Solutions
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Pin Socket - 9211 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
MARC 2X4 H.P.MT.ASSY. - 602G00 - Anderson Power Products
Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
3 suppliers
Nano Strip Connectors - A79002-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
Panel mount Circular Connectors- Male, Type A, Board Mount,M12 - 5SD-M12A-XXP-MM-SL7001-00AH - Ningbo Changyu Electronics Manufacturing Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details