Amphenol Communications Solutions Datasheets for Modular Connectors and RJ Connectors

Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31 32 33 34 40 49
Product Name Notes
Modular Jacks, Modular Jack - High Performance, Input Output Connectors 8P8C, Shield, With LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more...
Modular Jacks, Modular Jack - High Performance, Input Output Connectors 8P8C, Shield, Without LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more...
Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, With Shield, With LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of...

<< Prev Next >>