RF Connectors / Coaxial Connectors BNC PANEL RECPT JACK 75 OHM-TF
The Connex BNC connectors are made to a high quality level. Medium size coaxial connectors with bayonet lock. 50 Ohm impedance for applications up to 4 GHz and 75 Ohm impedance up to 2 GHz. Within the internationally standardized BNC mating face dimension
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
BNC Straight Receptacle Jack Solder Cup 4-Hole Flange 75 Ohm / Individual Bag
VAST STOCK CO., LIMITED | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
Product Number | 112291 | 112291 | ARF3476-ND | 99H4354 |
Product Name | RF Connectors / Coaxial Connectors | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Bnc Straight Receptacle Jack Solder Cup 4-Hole Flange 75 Ohm / Individual Bag Amphenol Rf |
Gender | Female / Jack | Female / Jack | ||
Geometry | Straight | Straight | Straight | |
Mounting | Flange Mount, 4-Hole | Panel Mount |