TE Connectivity Coax Connectors 6274291-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 6274291-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
6274291-1
Coax Connectors 6274291-1
Body Features Body Material : Zinc Body Material Finish : Plated Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.3 MM  [.13 INCH ] Profile Height from PCB : 20.57 MM  [.81 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Material Finish : Plated
  • Body Plating Material : Tin

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 30
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Mounting Post Length : 3.3 MM  [.13 INCH ]
  • Profile Height from PCB : 20.57 MM  [.81 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • RF Connector Coupling Mechanism : Bayonet

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Dielectric Material : PTFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Supplier's Site
CONN BNC JACK STR 75 OHM PCB - 792-6274291-1 - Utmel Electronic Limited
Hong Kong, China
CONN BNC JACK STR 75 OHM PCB
792-6274291-1
CONN BNC JACK STR 75 OHM PCB 792-6274291-1
CONN BNC JACK STR 75 OHM PCB

CONN BNC JACK STR 75 OHM PCB

Supplier's Site
RF Connectors / Coaxial Connectors - 6274291-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
6274291-1
RF Connectors / Coaxial Connectors 6274291-1
RF Connectors / Coaxial Connectors JACK PCB COML 75 OHM

RF Connectors / Coaxial Connectors JACK PCB COML 75 OHM

Supplier's Site Datasheet
 - 7130846P - RS Components, Ltd.
Corby, Northants, United Kingdom
BNC vertical PCB mount 75ohm - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Bag. This product is non-returnable.

BNC vertical PCB mount 75ohm - RF & Coaxial Connectors - BNC Connectors
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site
 - 7130846 - RS Components, Ltd.
Corby, Northants, United Kingdom
BNC vertical PCB mount 75ohm - RF & Coaxial Connectors - BNC Connectors

BNC vertical PCB mount 75ohm - RF & Coaxial Connectors - BNC Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A139234-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A139234-ND
Coaxial Connector (RF) Assemblies A139234-ND
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder

BNC Connector Jack, Female Socket 75Ohm Through Hole Solder

Supplier's Site Datasheet
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Amp - Te Connectivity - 40P9944 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Amp - Te Connectivity
40P9944
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Amp - Te Connectivity 40P9944
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:2GHzRoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:2GHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Utmel Electronic Limited VAST STOCK CO., LIMITED RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Board Mount Connectors Coaxial Connectors
Product Number 6274291-1 792-6274291-1 6274291-1 7130846P A139234-ND 40P9944
Product Name Coax Connectors CONN BNC JACK STR 75 OHM PCB RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector BNC BNC; Jack, Female Socket BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Solder
Mounting Panel Mount PCB, Through Hole PCB Mount Through Hole Through Hole
Coupling Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 102694-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors - 1045370-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 40.000 GHz
View Details